TE Connectivity Chip Resistor - Surface Mount RA73F2A100RBTD

Description
100 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A100RBTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A100RBTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A100RBTDCT-ND
100 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A100RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A100RBTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A100RBTDTR-ND
100 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A100RBTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A100RBTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A100RBTDDKR-ND
RA73F 2A 100R 0.1% 5K RL

RA73F 2A 100R 0.1% 5K RL

Buy Now Datasheet
Res, 100R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0573
Res, 100R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0573
RES, 100R, 0.1%, 1W, THIN FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 100R, 0.1%, 1W, THIN FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0574
Res, 100R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0574
RES, 100R, 0.1%, 1W, THIN FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 100R, 0.1%, 1W, THIN FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RA73F2A100RBTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RA73F2A100RBTD
Chip Resistor - Surface Mount RA73F2A100RBTD
RA73F 2A 100R 0.1% 5K RL

RA73F 2A 100R 0.1% 5K RL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1712-RA73F2A100RBTDCT-ND 26AK0573 RA73F2A100RBTD
Product Name Chip Resistor - Surface Mount Res, 100R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
4 suppliers