TE Connectivity Chip Resistor - Surface Mount RA73F1J5K11BTD

Description
5.11 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
5.11 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J5K11BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J5K11BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F1J5K11BTDCT-ND
5.11 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

5.11 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F1J5K11BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J5K11BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J5K11BTDTR-ND
5.11 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

5.11 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 5K11, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 26AK0104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
26AK0104
Res, 5K11, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 26AK0104
RES, 5K11, 0.1%, 0.5W, THIN FILM, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 5K11, 0.1%, 0.5W, THIN FILM, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K11, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 26AK0105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
26AK0105
Res, 5K11, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 26AK0105
RES, 5K11, 0.1%, 0.5W, THIN FILM, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 5K11, 0.1%, 0.5W, THIN FILM, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F1J5K11BTDCT-ND 26AK0104
Product Name Chip Resistor - Surface Mount Res, 5K11, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details