TE Connectivity Chip Resistor - Surface Mount RA73F1J51R1BTD

Description
51.1 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
51.1 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J51R1BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J51R1BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F1J51R1BTDCT-ND
51.1 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

51.1 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F1J51R1BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J51R1BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J51R1BTDTR-ND
51.1 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

51.1 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 51R1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 26AK0132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
26AK0132
Res, 51R1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 26AK0132
RES, 51R1, 0.1%, 0.5W, THIN FILM, 0603; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 51R1, 0.1%, 0.5W, THIN FILM, 0603; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 26AK0133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
26AK0133
Res, 51R1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 26AK0133
RES, 51R1, 0.1%, 0.5W, THIN FILM, 0603; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 51R1, 0.1%, 0.5W, THIN FILM, 0603; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F1J51R1BTDCT-ND 26AK0132
Product Name Chip Resistor - Surface Mount Res, 51R1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details