TE Connectivity Chip Resistor - Surface Mount RA73F1J24K9BTD

Description
24.9 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
24.9 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J24K9BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J24K9BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J24K9BTDTR-ND
24.9 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

24.9 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F1J24K9BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J24K9BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F1J24K9BTDCT-ND
24.9 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

24.9 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 24K9, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9856
Res, 24K9, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9856
RES, 24K9, 0.1%, 0.5W, THIN FILM, 0603; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 24K9, 0.1%, 0.5W, THIN FILM, 0603; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K9, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9855
Res, 24K9, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9855
RES, 24K9, 0.1%, 0.5W, THIN FILM, 0603; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 24K9, 0.1%, 0.5W, THIN FILM, 0603; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F1J24K9BTDTR-ND 25AK9856
Product Name Chip Resistor - Surface Mount Res, 24K9, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers