TE Connectivity Chip Resistor - Surface Mount RA73F1J221RBTDF

Description
221 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
221 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J221RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J221RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J221RBTDFTR-ND
221 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

221 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 221R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9830
Res, 221R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9830
RES, 221R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:221ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

RES, 221R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:221ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 221R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9829
Res, 221R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9829
RES, 221R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:221ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

RES, 221R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:221ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 221R, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7480
Res, 221R, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7480
RES, 221R, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 221R, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RA73F1J221RBTDFTR-ND 25AK9830 47AK7480
Product Name Chip Resistor - Surface Mount Res, 221R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity Res, 221R, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567801P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers