The Res, 1K33, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor designed for high stability applications. It features a resistance value of 1.33 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The power rating is 0.5W at 70°C, and it has a maximum operating voltage of 75V. The resistor operates within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of 25 ppm/°C. This component is RoHS compliant and is packaged in a 0603 case size, facilitating automatic placement in circuit assemblies. Its high thermal conductivity and small size make it ideal for applications in power supplies and braking systems.
1.33 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
1.33 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 1K33, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.33kohm;
RES, 1K33, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.33kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F1J1K33BTDTR-ND | 25AK9419 |
| Product Name | Chip Resistor - Surface Mount | Res, 1K33, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |