The Res, 1K07, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor designed for high stability applications. It features a resistance value of 1.07 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The power rating is 0.5W at 70°C, and it has a maximum operating voltage of 75V. The resistor operates within a temperature range of -55°C to +155°C and has a high insulation resistance of over 9999 MΩ. This component is RoHS compliant and is ideal for use in power supplies, power switching, and braking systems. Its small 0603 package size allows for efficient use of space in electronic designs.
1.07 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
1.07 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 1K07, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.07kohm;
RES, 1K07, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.07kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F1J1K07BTDTR-ND | 25AK9382 |
| Product Name | Chip Resistor - Surface Mount | Res, 1K07, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |