The Res, 19K6, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor designed for high stability and accuracy. It features a resistance value of 19.6 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 0.5W at 70°C and operates effectively within a maximum voltage of 75V. This component is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and contributes to its high power-to-size ratio. The operating temperature range is from -55°C to +155°C, ensuring reliability in various environmental conditions. The resistor is compliant with RoHS standards, making it suitable for environmentally conscious designs. Engineers may consider this resistor for applications in power supplies, power switching, and braking systems, where precision and stability are critical.
19.6 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
19.6 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 19K6, 0.1%, 0.5W, THIN FILM, 0603; Resistance:19.6kohm;
RES, 19K6, 0.1%, 0.5W, THIN FILM, 0603; Resistance:19.6kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F1J19K6BTDCT-ND | 25AK9706 |
| Product Name | Chip Resistor - Surface Mount | Res, 19K6, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |