TE Connectivity RF Antennas R2T58LW-19-MC

Description
5.4GHz Bluetooth, Wi-Fi, WLAN Panel RF Antenna 4.94GHz ~ 5.85GHz 19dBi MC Male Bracket Mount
Datasheet
Description
5.4GHz Bluetooth, Wi-Fi, WLAN Panel RF Antenna 4.94GHz ~ 5.85GHz 19dBi MC Male Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - R2T58LW-19-MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
R2T58LW-19-MC
RF Antennas R2T58LW-19-MC
5.4GHz Bluetooth, Wi-Fi, WLAN Panel RF Antenna 4.94GHz ~ 5.85GHz 19dBi MC Male Bracket Mount

5.4GHz Bluetooth, Wi-Fi, WLAN Panel RF Antenna 4.94GHz ~ 5.85GHz 19dBi MC Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number R2T58LW-19-MC
Product Name RF Antennas
Applications Bluetooth, Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
4G 3dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-LT3R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 3 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF Antennas - 2115-NN02-250TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.2000 to 3.3 dB
View Details
2 suppliers