TE Connectivity RF Antennas R2T24W-15-RSMA

Description
2.3GHz, 2.5GHz Wi-Fi, WiMax™ Panel RF Antenna 2.3GHz ~ 2.7GHz 15dBi RP-SMA Male Bracket Mount
Datasheet
Description
2.3GHz, 2.5GHz Wi-Fi, WiMax™ Panel RF Antenna 2.3GHz ~ 2.7GHz 15dBi RP-SMA Male Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - R2T24W-15-RSMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
R2T24W-15-RSMA
RF Antennas R2T24W-15-RSMA
2.3GHz, 2.5GHz Wi-Fi, WiMax™ Panel RF Antenna 2.3GHz ~ 2.7GHz 15dBi RP-SMA Male Bracket Mount

2.3GHz, 2.5GHz Wi-Fi, WiMax™ Panel RF Antenna 2.3GHz ~ 2.7GHz 15dBi RP-SMA Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number R2T24W-15-RSMA
Product Name RF Antennas
Applications Wi-Fi, WiMax™
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108965-5 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details