TE Connectivity Relay, 4Pdt, 120Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity R10E1P4115

Description
RELAY, 4PDT, 120VAC, 30VDC, 3A; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: No
Datasheet
Description
RELAY, 4PDT, 120VAC, 30VDC, 3A; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 120Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity - 94F1888 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity
94F1888
Relay, 4Pdt, 120Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity 94F1888
RELAY, 4PDT, 120VAC, 30VDC, 3A; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: No

RELAY, 4PDT, 120VAC, 30VDC, 3A; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 94F1888
Product Name Relay, 4Pdt, 120Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
Mini Relays - 1-1904027-1 - TE Connectivity
Specs
Mounting Plug-In
Approvals Not EU ELV Compliant; RoHS
DC Power 2.3 watts
View Details
4 suppliers
600A High Voltage Direct Current Relay - CHPV-S600 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays - 1762843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Single Throw
Mounting PCBoard; Pcb mount
View Details