General Purpose Relays 3 AMP115VAC 4PDT
RELAY, DPDT, 120VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: No
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | R10-T1P2-115V | 50B6793 | R10-T1P2-115V |
| Product Name | General Purpose Relays | Relay, Dpdt, 120Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |