General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
R10-R2X2-V700=R10
RELAY GEN PURPOSE DPDT 5A 24V
General Purpose Relays DPDT 5A 24VDC 700Ohm GEN PURPOSE RELAY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2955-ND | 45AJ7579 | R10-R2X2-V700 | R10-R2X2-V700 |
| Product Name | Power Relays, Over 2 Amps | R10-R2X2-V700=R10 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) |