General Purpose Relays RELAY DRY CIR 8A PCB
Contact Configuration:-; Coil Voltage:-; Contact Current:-; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:Quick Connect; Contact Voltage VDC:-; Contact Material:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | R10-E3041-4 | 90B5142 |
| Product Name | General Purpose Relays | Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General |