General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
RELAY, DPDT, 120VAC, 28VDC, 7.5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:7.5A; Product Range:R10 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:SolderRoHS
General Purpose Relays DPDT 7.5A 24VDC PC pins
RELAY GEN PURPOSE DPDT 7.5A 24V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2932-ND | 17M1809 | R10-E2W2-V700 | R10-E2W2-V700 |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 120Vac, 28Vdc, 7.5A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |