POWER RELAY, DPDT, 12VDC, 7.5A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:7.5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:DC Monostable; Contact Voltage VAC:120VAC; Contact Material:- RoHS Compliant: Yes
POWER RELAY, DPDT, 12VDC, 7.5A, PC BOARD; CONTACT CONFIGURATION:DPDT; COIL VOLTAGE:12VDC; CONTACT CURRENT:7.5A; PRODUCT RANGE:R10 SERIES; RELAY MOUNTING:SOCKET; COIL TYPE:DC MONOSTABLE; CONTACT VOLTAGE VAC:120VAC; CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
General Purpose Relays DPDT 7.5A 12VDC GEN PURPOSE RELAY
RELAY GEN PURPOSE DPDT 7.5A 12V
| Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 17M1808 | 20799236 | R10-E2W2-V185 | R10-E2W2-V185 |
| Product Name | Power Relay, Dpdt, 12Vdc, 7.5A, Pc Board; Contact Configuration Potter&brumfield Te Connectivity | Relay/Socket | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | |||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |