The R10-E1Y6-115V is a 6-pole, form C signal relay with a 115VAC coil, housed in a cradle-style, wash-tight plastic case with PCB terminals. It supports contact ratings up to 3A at 115VAC and 100mA minimum load, with a mechanical endurance of 10 million operations. The relay features silver contact material and an operate coil resistance of 9000 ohms ±20%. It is rated for 360 operations per hour and complies with UL 508, UL E29244, and CSA LR15734 standards.
General Purpose Relay 6PDT (6 Form C) 115VAC Coil Socketable
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | R10-E1Y6-115V-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Greater than Four Poles |