TE Connectivity Power Relays, Over 2 Amps R10-E1Y4-V185

Description
General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB121-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB121-ND
Power Relays, Over 2 Amps PB121-ND
General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
R10-E1Y4-V185
General Purpose Relays R10-E1Y4-V185
General Purpose Relays 4PDT PLG-N 185 OHMS

General Purpose Relays 4PDT PLG-N 185 OHMS

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - R10-E1Y4-V185 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
R10-E1Y4-V185
Relays - Power Relays, Over 2 Amps R10-E1Y4-V185
RELAY GEN PURPOSE 4PDT 3A 12V

RELAY GEN PURPOSE 4PDT 3A 12V

Supplier's Site
Relay, 4Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity - 45F109 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity
45F109
Relay, 4Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity 45F109
RELAY, 4PDT, 120VAC, 28VDC, 2A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 2A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB121-ND R10-E1Y4-V185 R10-E1Y4-V185 45F109
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, 4Pdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

17-20A Miniature Power Relay - CHW-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393210-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
4 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details