RELAY GEN PURPOSE DPDT 3A 24V
General Purpose Relays DPDT PLG-N 5.0K OHMS
POWER RELAY, DPDT, 26VDC, 3A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:-; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:DC Monostable; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | R10-E1Y2-J5.0K | R10-E1Y2-J5.0K | 17M1801 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Dpdt, 26Vdc, 3A, Plug In; Contact Configuration Potter&brumfield Te Connectivity |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 24 volts | 100 volts | |
| Mounting | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket |