General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
RELAY, DPDT, 120VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 5A 24V
General Purpose Multicontact AC⁄DC Relay, R10 Series
General Purpose Relays DPDT PLG-N 700 OHMS
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 7821255 | PB126-ND | 17M1796 | R10-E1X2-V700 | 70199193 | R10-E1X2-V700 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relay, Dpdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 5A;Ctrl-V 3-115DC;Vol-Rtg 120/28AC/DC;10 Pin | General Purpose Relays |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Approvals | RoHS | RoHS | UL, CSA, RoHS; RoHS | |||
| Operating Temp | -67 F (-55 C) | -67 to 167 F (-55 to 75 C) | -67 to 167 F (-55 to 75 C) | |||
| Relay Type | General | General | General |