General Purpose Relays 6PDT 5A 120VAC GEN PURPOSE RELAY
R10-E1M6-V430=R10
RELAY GEN PURPOSE 6PDT 5A 24V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | R10-E1M6-V430 | 84F573 | R10-E1M6-V430 |
| Product Name | General Purpose Relays | R10-E1M6-V430=R10 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General |