TE Connectivity Self Laminating Cable Id Markers; Marker Type Te Connectivity R-TW5

Description
SELF LAMINATING CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 57.2mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:TW Series; Accessory Type:Label ID; Height:57.2mm RoHS Compliant: Yes
Datasheet
Description
SELF LAMINATING CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 57.2mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:TW Series; Accessory Type:Label ID; Height:57.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Laminating Cable Id Markers; Marker Type Te Connectivity - 29K8333 - Newark, An Avnet Company
Chicago, IL, United States
Self Laminating Cable Id Markers; Marker Type Te Connectivity
29K8333
Self Laminating Cable Id Markers; Marker Type Te Connectivity 29K8333
SELF LAMINATING CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 57.2mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:TW Series; Accessory Type:Label ID; Height:57.2mm RoHS Compliant: Yes

SELF LAMINATING CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 57.2mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:TW Series; Accessory Type:Label ID; Height:57.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 29K8333
Product Name Self Laminating Cable Id Markers; Marker Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details