TE Connectivity Antennas QWRC-BP

Description
Body Features Antenna Weight (G) : 35.5 Configuration Features Mounting Location : External Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : NMO
Request a Quote Datasheet
Description
Body Features Antenna Weight (G) : 35.5 Configuration Features Mounting Location : External Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : NMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - QWRC-BP - TE Connectivity
Berwyn, PA, United States
Antennas
QWRC-BP
Antennas QWRC-BP
Body Features Antenna Weight (G) : 35.5 Configuration Features Mounting Location : External Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : NMO

Body Features


  • Antenna Weight (G) : 35.5

Configuration Features


  • Mounting Location : External

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : NMO
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number QWRC-BP
Product Name Antennas
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195729-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; 5G 5000, GNSS, 5G 4000, 5G 3500, LTE, 5G
Polarization Linear
Primary Frequency Range 790.0 to 5925.0 MHz
View Details
4 suppliers
Antennas - 1513349-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Wi-Fi, ZigBee
Polarization Circular; Vertical
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers
Antennas - 2118308-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, IoT, GSM 1800, UMTS, CDMA 1900, GSM, CDMA 850, GSM 900, LTE, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details