TE Connectivity Antennas QWFTB120

Description
Configuration Features Antenna Type : Whip Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN, UHF, Vehicular, Cellular, VHF Primary Application : VHF, UHF, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 118 - 970 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Whip Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN, UHF, Vehicular, Cellular, VHF Primary Application : VHF, UHF, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 118 - 970 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - QWFTB120 - TE Connectivity
Berwyn, PA, United States
Antennas
QWFTB120
Antennas QWFTB120
Configuration Features Antenna Type : Whip Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN, UHF, Vehicular, Cellular, VHF Primary Application : VHF, UHF, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 118 - 970 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : Whip
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : ISM, LoRaWAN, UHF, Vehicular, Cellular, VHF
  • Primary Application : VHF, UHF, Vehicular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 118 - 970
  • Frequency Category : 132 - 174
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-1228-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1228-ND
RF Antennas 994-1228-ND
544MHz Whip, Straight RF Antenna 118MHz ~ 970MHz 0dB NMO Base Mount

544MHz Whip, Straight RF Antenna 118MHz ~ 970MHz 0dB NMO Base Mount

Buy Now Datasheet
RF Antennas - QWFTB120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
QWFTB120
RF Antennas QWFTB120
544MHz Whip, Straight RF Antenna 118MHz ~ 970MHz 0dB NMO Base Mount

544MHz Whip, Straight RF Antenna 118MHz ~ 970MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number QWFTB120 994-1228-ND QWFTB120
Product Name Antennas RF Antennas RF Antennas
Applications VHF, UHF, Vehicular RF Antennas
Pattern Type Omni directional
Primary Frequency Range 118.0 to 970.0 MHz 544.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513150-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
6 suppliers
Antennas - 1-2363696-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, GSM 1800, LTE, IoT, CDMA 850, GSM, GSM 900, Wi-Fi, GPS, CDMA 1900, Cellular, UMTS, M2M
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
2 suppliers
RF Antennas - 001-0001 - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Antennas - 2118326-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers