157MHz Whip, Straight RF Antenna 152MHz ~ 162MHz 0dB NMO Base Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | QWB152RO |
| Product Name | RF Antennas |
| Technology Type | Whip; Whip, Straight |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)