TE Connectivity Calibration Labels, Wrap-Around, Vinyl, 152.4Mm W; Marker Type Te Connectivity QUP3LG

Description
CALIBRATION LABELS, WRAP-AROUND, VINYL, 152.4MM W; Marker Type:Self Laminating; Legend:CAL / ID# / BY / DATE / DUE; Marker Dimensions:152.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Light Green, White RoHS Compliant: Yes
Datasheet
Description
CALIBRATION LABELS, WRAP-AROUND, VINYL, 152.4MM W; Marker Type:Self Laminating; Legend:CAL / ID# / BY / DATE / DUE; Marker Dimensions:152.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Light Green, White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibration Labels, Wrap-Around, Vinyl, 152.4Mm W; Marker Type Te Connectivity - 29X4549 - Newark, An Avnet Company
Chicago, IL, United States
Calibration Labels, Wrap-Around, Vinyl, 152.4Mm W; Marker Type Te Connectivity
29X4549
Calibration Labels, Wrap-Around, Vinyl, 152.4Mm W; Marker Type Te Connectivity 29X4549
CALIBRATION LABELS, WRAP-AROUND, VINYL, 152.4MM W; Marker Type:Self Laminating; Legend:CAL / ID# / BY / DATE / DUE; Marker Dimensions:152.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Light Green, White RoHS Compliant: Yes

CALIBRATION LABELS, WRAP-AROUND, VINYL, 152.4MM W; Marker Type:Self Laminating; Legend:CAL / ID# / BY / DATE / DUE; Marker Dimensions:152.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Light Green, White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 29X4549
Product Name Calibration Labels, Wrap-Around, Vinyl, 152.4Mm W; Marker Type Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Markers - 0825654:1-ND - DigiKey
PHOENIX CONTACT USA
Specs
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details