TE Connectivity ™ QSZH-125-NR3-65MM

Description
Dual wall, adhesive lined heat-shrink tubing that has been designed to seal and protect in-line splices and grounding ring terminals in an automotive environment. Once installed, the QSZH-125 tubing provides low profile mechanical protection against abrasion, flexing and cut-through as well as electrical insulation. The heat-shrink is very versatile in applications as the tubing size and shrink ratio can cover a range of wire sizes and combinations. Features and benefits. • Fast installation. • Shrink ratio of 4:1. • Excellent sealing. • Zero halogen. • Offers good mechanical protection Sleeve Diameter = 11mm Shrunk Diameter = 2.4mm Colour = Black Sleeve Type = Heat Shrink Adhesive Lined = Yes Shrink Ratio = 4:1 Sleeve Length = 0.065m Material = Polyolefin Minimum Operating Temperature = -40°C Maximum Operating Temperature = +125°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8740961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dual wall, adhesive lined heat-shrink tubing that has been designed to seal and protect in-line splices and grounding ring terminals in an automotive environment. Once installed, the QSZH-125 tubing provides low profile mechanical protection against abrasion, flexing and cut-through as well as electrical insulation. The heat-shrink is very versatile in applications as the tubing size and shrink ratio can cover a range of wire sizes and combinations. Features and benefits. • Fast installation. • Shrink ratio of 4:1. • Excellent sealing. • Zero halogen. • Offers good mechanical protection Sleeve Diameter = 11mm Shrunk Diameter = 2.4mm Colour = Black Sleeve Type = Heat Shrink Adhesive Lined = Yes Shrink Ratio = 4:1 Sleeve Length = 0.065m Material = Polyolefin Minimum Operating Temperature = -40°C Maximum Operating Temperature = +125°C

Dual wall, adhesive lined heat-shrink tubing that has been designed to seal and protect in-line splices and grounding ring terminals in an automotive environment. Once installed, the QSZH-125 tubing provides low profile mechanical protection against abrasion, flexing and cut-through as well as electrical insulation. The heat-shrink is very versatile in applications as the tubing size and shrink ratio can cover a range of wire sizes and combinations.
Features and benefits. • Fast installation. • Shrink ratio of 4:1. • Excellent sealing. • Zero halogen. • Offers good mechanical protection
Sleeve Diameter = 11mm
Shrunk Diameter = 2.4mm
Colour = Black
Sleeve Type = Heat Shrink
Adhesive Lined = Yes
Shrink Ratio = 4:1
Sleeve Length = 0.065m
Material = Polyolefin
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shrink Wrap and Stretch Films
Product Number 8740961
Type Shrink
Unlock Full Specs
to access all available technical data

Similar Products

 - 397900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shrink
Material Fluoropolymer (Teflon)
Width 4.8 mm (0.1890 inches)
View Details