TE Connectivity Calibration Labels, Self-Lam, Circular, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity QCC351OR

Description
CALIBRATION LABELS, SELF-LAM, CIRCULAR, VINYL, 12.7MM DIAMETER; Label Type:Self Laminating; Label Height:-; Label Width:-; Label Diameter:12.7mm; Label Material:Vinyl; Label Legend:CAL (By, Date, Due); Label Colour:Orange on White RoHS Compliant: Yes
Datasheet
Description
CALIBRATION LABELS, SELF-LAM, CIRCULAR, VINYL, 12.7MM DIAMETER; Label Type:Self Laminating; Label Height:-; Label Width:-; Label Diameter:12.7mm; Label Material:Vinyl; Label Legend:CAL (By, Date, Due); Label Colour:Orange on White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibration Labels, Self-Lam, Circular, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity - 29X4482 - Newark, An Avnet Company
Chicago, IL, United States
Calibration Labels, Self-Lam, Circular, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity
29X4482
Calibration Labels, Self-Lam, Circular, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity 29X4482
CALIBRATION LABELS, SELF-LAM, CIRCULAR, VINYL, 12.7MM DIAMETER; Label Type:Self Laminating; Label Height:-; Label Width:-; Label Diameter:12.7mm; Label Material:Vinyl; Label Legend:CAL (By, Date, Due); Label Colour:Orange on White RoHS Compliant: Yes

CALIBRATION LABELS, SELF-LAM, CIRCULAR, VINYL, 12.7MM DIAMETER; Label Type:Self Laminating; Label Height:-; Label Width:-; Label Diameter:12.7mm; Label Material:Vinyl; Label Legend:CAL (By, Date, Due); Label Colour:Orange on White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4482
Product Name Calibration Labels, Self-Lam, Circular, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details