TE Connectivity Receptacle, 2 Position; Product Range Deutsch - Te Connectivity QC24-1602X

Description
RECEPTACLE, 2 POSITION; Product Range:Quick Connect 200 Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Composite Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 2 POSITION; Product Range:Quick Connect 200 Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Composite Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 2 Position; Product Range Deutsch - Te Connectivity - 74M4120 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2 Position; Product Range Deutsch - Te Connectivity
74M4120
Receptacle, 2 Position; Product Range Deutsch - Te Connectivity 74M4120
RECEPTACLE, 2 POSITION; Product Range:Quick Connect 200 Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Composite Body; Contact Material:Copper RoHS Compliant: Yes

RECEPTACLE, 2 POSITION; Product Range:Quick Connect 200 Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Composite Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74M4120
Product Name Receptacle, 2 Position; Product Range Deutsch - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm SMC 90° Female Plug - 190768 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details