TE Connectivity ™ Cables, Wires - Management - Labels, Labeling PVF-318097-10-9

Description
Win Source Part Number: 1042286-PVF-318097-1 0-9 Category: Cables, Wires - Management>Labels, Labeling Series: PVF Color: White Package: Box For Use With/Related Products: T308S Thermal Transfer Printer Standard Package: 10,000 Material: Polyvinyl Fluoride Temperature Range - Operating: -40°C ~ 130°C Alternative Parts (Cross-Reference): PVF-318097-10-9A7118 1-000; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 2-1200611-2,A71181-0 00,-A71181-000-SI Base Product Number: PVF3 Label Type: Die-Cut Label Size: 1.25" x 0.38" (31.8mm x 9.7mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1042286-PVF-318097-1 0-9 Category: Cables, Wires - Management>Labels, Labeling Series: PVF Color: White Package: Box For Use With/Related Products: T308S Thermal Transfer Printer Standard Package: 10,000 Material: Polyvinyl Fluoride Temperature Range - Operating: -40°C ~ 130°C Alternative Parts (Cross-Reference): PVF-318097-10-9A7118 1-000; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 2-1200611-2,A71181-0 00,-A71181-000-SI Base Product Number: PVF3 Label Type: Die-Cut Label Size: 1.25" x 0.38" (31.8mm x 9.7mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1042286-PVF-318097-10-9
Cables, Wires - Management - Labels, Labeling 1042286-PVF-318097-10-9
Win Source Part Number: 1042286-PVF-318097-1 0-9 Category: Cables, Wires - Management>Labels, Labeling Series: PVF Color: White Package: Box For Use With/Related Products: T308S Thermal Transfer Printer Standard Package: 10,000 Material: Polyvinyl Fluoride Temperature Range - Operating: -40°C ~ 130°C Alternative Parts (Cross-Reference): PVF-318097-10-9A7118 1-000; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 2-1200611-2,A71181-0 00,-A71181-000-SI Base Product Number: PVF3 Label Type: Die-Cut Label Size: 1.25" x 0.38" (31.8mm x 9.7mm)

Win Source Part Number: 1042286-PVF-318097-10-9
Category: Cables, Wires - Management>Labels, Labeling
Series: PVF
Color: White
Package: Box
For Use With/Related Products: T308S Thermal Transfer Printer
Standard Package: 10,000
Material: Polyvinyl Fluoride
Temperature Range - Operating: -40°C ~ 130°C
Alternative Parts (Cross-Reference): PVF-318097-10-9A71181-000;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 2-1200611-2,A71181-000,-A71181-000-SI
Base Product Number: PVF3
Label Type: Die-Cut
Label Size: 1.25" x 0.38" (31.8mm x 9.7mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1042286-PVF-318097-10-9
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details