TE Connectivity Angle, Linear Position Measuring PT9420-0075-312-1130

Description
PT9420-0075-312-1130 : CTO-115000
Request a Quote Datasheet
Description
PT9420-0075-312-1130 : CTO-115000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT9420-0075-312-1130-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT9420-0075-312-1130-ND
Angle, Linear Position Measuring 223-PT9420-0075-312-1130-ND
PT9420-0075-312-1130 : CTO-115000

PT9420-0075-312-1130: CTO-115000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT9420-0075-312-1130-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

D5 & D6 LVDT Displacement Transducer - D6/02500A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0984 inch (2.5 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Rod Series with Return Spring - TR/TRS Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 3.94 inch (10 to 100 mm)
Output Voltage
View Details
Positioning Measurement Systems - Standard Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details