TE Connectivity Angle, Linear Position Measuring PT9150-11250-111-2210

Description
PT9150-11250-111-221 0
Request a Quote Datasheet
Description
PT9150-11250-111-221 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT9150-11250-111-2210-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT9150-11250-111-2210-ND
Angle, Linear Position Measuring 223-PT9150-11250-111-2210-ND
PT9150-11250-111-221 0

PT9150-11250-111-2210

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT9150-11250-111-2210-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -0.4000 to 160 F (-18 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
GT Precision LVDT Gauging Transducer - GT5000RA - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.1969 inch (5 mm)
View Details
Linear Touchless Sensors - TFD4000 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.5512 to 1.97 inch (14 to 50 mm)
Output Voltage
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details