TE Connectivity Angle, Linear Position Measuring PT9150-0400-221-4340

Description
PT9150-0400-221-4340
Request a Quote Datasheet
Description
PT9150-0400-221-4340
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT9150-0400-221-4340-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT9150-0400-221-4340-ND
Angle, Linear Position Measuring 223-PT9150-0400-221-4340-ND
PT9150-0400-221-4340

PT9150-0400-221-4340

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT9150-0400-221-4340-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Linear Displacement and Level Measurement Probe - SANTEST L2DT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Measurement Range 3.94 to 19.69 inch (100 to 500 mm)
Linearity 0.5000 ±% Full Scale
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
linear-sensors - LD0-CAA1B-1212-3F60-H72 - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 118 inch (3000 mm)
View Details