TE Connectivity Angle, Linear Position Measuring PT9101-0200-121-4120

Description
PT9101-0200-121-4120 : CTO-115000
Request a Quote Datasheet
Description
PT9101-0200-121-4120 : CTO-115000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT9101-0200-121-4120-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT9101-0200-121-4120-ND
Angle, Linear Position Measuring 223-PT9101-0200-121-4120-ND
PT9101-0200-121-4120 : CTO-115000

PT9101-0200-121-4120: CTO-115000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT9101-0200-121-4120-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Position, Proximity, Speed (Modules) - 620-A19520LUBLTN-RSNLBYUGTR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
ACT LVDT Displacement Transducer - ACT6000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 5.91 inch (150 mm)
View Details