TE Connectivity Angle, Linear Position Measuring PT9101-0075-333-5160

Description
PT9101-0075-333-5160 : CTO-115000
Request a Quote Datasheet
Description
PT9101-0075-333-5160 : CTO-115000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT9101-0075-333-5160-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT9101-0075-333-5160-ND
Angle, Linear Position Measuring 223-PT9101-0075-333-5160-ND
PT9101-0075-333-5160 : CTO-115000

PT9101-0075-333-5160: CTO-115000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT9101-0075-333-5160-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 20000 Potentiometer -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology Linear Potentiometer
Measurement Range 787 inch (20000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details