TE Connectivity Angle, Linear Position Measuring PT8600-0625-111-SS-S01

Description
PT8600-0625-111-SS-S 01: CTO-1150
Request a Quote Datasheet
Description
PT8600-0625-111-SS-S 01: CTO-1150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT8600-0625-111-SS-S01-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT8600-0625-111-SS-S01-ND
Angle, Linear Position Measuring 223-PT8600-0625-111-SS-S01-ND
PT8600-0625-111-SS-S 01: CTO-1150

PT8600-0625-111-SS-S01: CTO-1150

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT8600-0625-111-SS-S01-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

CD150 Potentiometer Draw Wire -  - Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 236 inch (6000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details