TE Connectivity Angle, Linear Position Measuring PT8420-0060-341-1160

Description
PT8420-0060-341-1160 : CTO-115000
Request a Quote Datasheet
Description
PT8420-0060-341-1160 : CTO-115000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT8420-0060-341-1160-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT8420-0060-341-1160-ND
Angle, Linear Position Measuring 223-PT8420-0060-341-1160-ND
PT8420-0060-341-1160 : CTO-115000

PT8420-0060-341-1160: CTO-115000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT8420-0060-341-1160-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYPS - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 1.18 to 94.49 inch (30 to 2400 mm)
Linearity 0.0400 ±% Full Scale
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - A1333LLETR-5-T - Rochester Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
5 suppliers
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details