TE Connectivity Angle, Linear Position Measuring PT8420-0015-321-1122

Description
PT8420-0015-321-1122
Request a Quote Datasheet
Description
PT8420-0015-321-1122
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT8420-0015-321-1122-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT8420-0015-321-1122-ND
Angle, Linear Position Measuring 223-PT8420-0015-321-1122-ND
PT8420-0015-321-1122

PT8420-0015-321-1122

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT8420-0015-321-1122-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT4 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 138 inch (15 to 3500 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
linear-sensors - LD0-CAA1B-1212-5G90-CRW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 197 inch (5000 mm)
Accuracy 0.0200 %
View Details