RELAY GEN PURPOSE 4PDT 6A 24V
RELAY, 4PDT, 240VAC, 6A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:58mm RoHS Compliant: Yes
Industrial Relays 4PDT 12A 24VDC MINIATURE PWR RELAY
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PT5S8LC4 | 35R0454 | PT5S8LC4 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity | Industrial Relays |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |
| Mounting | DIN; DIN Rail | DIN; DIN Rail |