TE Connectivity Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity PT5S8LB2

Description
RELAY, 4PDT, 240VAC, 6A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:58mm RoHS Compliant: Yes
Datasheet
Description
RELAY, 4PDT, 240VAC, 6A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:58mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity - 35R0453 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity
35R0453
Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity 35R0453
RELAY, 4PDT, 240VAC, 6A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:58mm RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 6A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:58mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 35R0453
Product Name Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Type 48.P3 - Relay interface modules 10A - 48P382300060SPA - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals IMQ-grande, LLOYD, EAC-1, CE-2, CSA, contrassegno-di-sicurezza-svizzero, cRUus, ukca, VDE, NF, RINA
View Details
2 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
400A High Voltage Direct Current Relay - CHEV-H400 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details