TE Connectivity Angle, Linear Position Measuring PT5MA-150-V62-FR-420E-MC4

Description
PT5MA-150-V62-FR-420 E-MC4: CTO-1
Request a Quote Datasheet
Description
PT5MA-150-V62-FR-420 E-MC4: CTO-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT5MA-150-V62-FR-420E-MC4-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT5MA-150-V62-FR-420E-MC4-ND
Angle, Linear Position Measuring 223-PT5MA-150-V62-FR-420E-MC4-ND
PT5MA-150-V62-FR-420 E-MC4: CTO-1

PT5MA-150-V62-FR-420E-MC4: CTO-1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT5MA-150-V62-FR-420E-MC4-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-A - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical; Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Position, Proximity, Speed (Modules) - 620-A19520LUBBTN-FSNHPYUETR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details