TE Connectivity Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity PT5L7RC4

Description
RELAY, 4PDT, 240VAC, 6A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:78.3mm RoHS Compliant: Yes
Datasheet
Description
RELAY, 4PDT, 240VAC, 6A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:78.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity - 35R0441 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity
35R0441
Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity 35R0441
RELAY, 4PDT, 240VAC, 6A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:78.3mm RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 6A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:78.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 35R0441
Product Name Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Type 46.52T - Relays for railway applications 8A - 465280240054 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
View Details
2 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
600A High Voltage Direct Current Relay - CHPV-S600 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details