General Purpose Relay 4PDT (4 Form C) 12VDC Coil Through Hole
PT571012 ROHS COMPLIANT: YES
RELAY GEN PURPOSE 4PDT 6A 12V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2296-ND | 08H3379 | PT571012 |
| Product Name | Power Relays, Over 2 Amps | Pt571012 Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Four Pole (4P) | ||
| Throw | Double Throw | Double Throw |