TE Connectivity Power Relay, 4Pdt, 6A, 240Vac, Socket; Contact Configuration Schrack Te Connectivity PT570512.

Description
POWER RELAY, 4PDT, 6A, 240VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:12VAC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Quick RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, 4PDT, 6A, 240VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:12VAC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Quick RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 4Pdt, 6A, 240Vac, Socket; Contact Configuration Schrack Te Connectivity - 15AC8537 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 6A, 240Vac, Socket; Contact Configuration Schrack Te Connectivity
15AC8537
Power Relay, 4Pdt, 6A, 240Vac, Socket; Contact Configuration Schrack Te Connectivity 15AC8537
POWER RELAY, 4PDT, 6A, 240VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:12VAC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Quick RoHS Compliant: Yes

POWER RELAY, 4PDT, 6A, 240VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:12VAC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 15AC8537
Product Name Power Relay, 4Pdt, 6A, 240Vac, Socket; Contact Configuration Schrack Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spdt, 250Vac, 16A; Contact Configuration Finder - 31M0756 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details