General Purpose Relay 4PDT (4 Form C) 60VDC Coil Socketable
RELAY GEN PURPOSE 4PDT 6A 60V
General Purpose Relays 4PDT 6A 60VDC MINIATURE PWR RELAY
PT570060
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1515-ND | PT570060 | PT570060 | 35AC3333 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Pt570060 Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw |