General Purpose Relay 3PDT (3 Form C) 12VDC Coil DIN Rail
RELAY GEN PURPOSE 3PDT 10A 12V
RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:58mm RoHS Compliant: Yes
Industrial Relays 3 form C 10A 12 VDC RED LED
Tyco Electronics now offers several of their popular SCHRACK plug-in relays in “packages”. Each package includes a relay, socket and hold down. Some also include accessories such as protection circuits, LEDs and marking tags. This simplifies ordering and helps prevent situations where the wrong socket might be ordered for a given relay or where quantities of the various components do not correspond.
Packages are available for SNR, XT, PT and RT series relays. They find application on DIN rails in control panels in industrial machinery, alternative energy systems, elevators and other commercial equipment.
Features:
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1513-ND | PT3S7LB2 | 35R0434 | PT3S7LB2 | 70225452 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, 3Pdt, 240Vac, 10A; Contact Configuration Schrack Te Connectivity | Industrial Relays | Relay;Gen-Purp;3PDT;10A;Ctrl-V 12DC;Vol-Rtg 400AC;w/Socket,Clip,Module,Tag |
| Relay Type | General | General | |||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | Socket or Plug-in Style | |
| Poles | Triple Pole (TP) | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching |