Aratas America LLC Power Relays, Over 2 Amps G2RL-1A-E-CV DC24

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z8591-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z8591-ND
Power Relays, Over 2 Amps Z8591-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
G2RL-1A-E-CV DC24
General Purpose Relays G2RL-1A-E-CV DC24
General Purpose Relays Power PCB Relay

General Purpose Relays Power PCB Relay

Buy Now Datasheet
Power Relay, Spst-No, 24Vdc, 16A, Tht; Contact Configuration Omron Electronic Components - 40T9228 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 16A, Tht; Contact Configuration Omron Electronic Components
40T9228
Power Relay, Spst-No, 24Vdc, 16A, Tht; Contact Configuration Omron Electronic Components 40T9228
POWER RELAY, SPST-NO, 24VDC, 16A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 24VDC, 16A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, G2Rl Series, Power, Non Latching, Spst, 24 Vdc, 16 A Rohs Compliant Omron - 71P2182 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, G2Rl Series, Power, Non Latching, Spst, 24 Vdc, 16 A Rohs Compliant Omron
71P2182
General Purpose Relay, G2Rl Series, Power, Non Latching, Spst, 24 Vdc, 16 A Rohs Compliant Omron 71P2182
General Purpose Relay, G2RL Series, Power, Non Latching, SPST, 24 VDC, 16 A RoHS Compliant: Yes

General Purpose Relay, G2RL Series, Power, Non Latching, SPST, 24 VDC, 16 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number Z8591-ND G2RL-1A-E-CV DC24 40T9228 71P2182
Product Name Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spst-No, 24Vdc, 16A, Tht; Contact Configuration Omron Electronic Components General Purpose Relay, G2Rl Series, Power, Non Latching, Spst, 24 Vdc, 16 A Rohs Compliant Omron
Relay Type General General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393204-4 - Powell Electronics, Inc.
TE Connectivity
View Details
5 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details