TE Connectivity Power Relays, Over 2 Amps PT370524

Description
General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1508-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1508-ND
Power Relays, Over 2 Amps PB1508-ND
General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Power Relays, Over 2 Amps - 1111-PT370524-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1111-PT370524-ND
Power Relays, Over 2 Amps 1111-PT370524-ND
POWER/SIGNAL RELAY 3 FORM C 3PDT

POWER/SIGNAL RELAY 3 FORM C 3PDT

Buy Now Datasheet
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Schrack Te Connectivity - 96B1104 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Schrack Te Connectivity
96B1104
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Schrack Te Connectivity 96B1104
RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - PT370524 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PT370524
Relays - Power Relays, Over 2 Amps PT370524
RELAY GEN PURPOSE 3PDT 10A 24V

RELAY GEN PURPOSE 3PDT 10A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
PT370524
General Purpose Relays PT370524
General Purpose Relays 3PDT 10A 24 VAC

General Purpose Relays 3PDT 10A 24 VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1508-ND 96B1104 PT370524 PT370524
Product Name Power Relays, Over 2 Amps Relay, 3Pdt, 240Vac, 10A; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 39-G4A-1A-EDC24-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Signal Relays - 1-1393811-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Timer Relays - 1792947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details