Industrial Relays 2 form C 12A 230 VAC RED LED
RELAY, DPDT, 240VAC, 12A; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:12A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:78.3mmRoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 12A 230V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PT2L7TD0 | 35R0428 | PT2L7TD0 |
| Product Name | Industrial Relays | Relay, Dpdt, 240Vac, 12A; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Approvals | RoHS | ||
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |