RELAY GEN PURPOSE DPDT 12A 12V
RELAY, DPDT, 240VAC, 12A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:78.3mm RoHS Compliant: Yes
Industrial Relays 2 form C 12A 12 VDC RED LED
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PT2L7LB2 | 35R0424 | PT2L7LB2 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 240Vac, 12A; Contact Configuration Schrack Te Connectivity | Industrial Relays |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |